ABB AB DC DC Converters APTH006A0X4-SRZ

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 3.63V 6A 2.4V - 5.5V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 3.63V 6A 2.4V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 555-APTH006A0X4-SRZTR-ND - DigiKey
Thief River Falls, MN, United States
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 3.63V 6A 2.4V - 5.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 3.63V 6A 2.4V - 5.5V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - APTH006A0X4-SRZ
768720-APTH006A0X4-SRZ
Power Supplies Board Mount DCDC Converters - APTH006A0X4-SRZ 768720-APTH006A0X4-SRZ
Manufacturer: GE Critical Power Win Source Part Number: 768720-APTH006A0X4-S RZ Series: PicoTLynx Packaging: Reel package Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, UVLO Package: 10-SMD Module Applications: ITE (Commercial) Mounting: SMD Power (Watts): 22W Number of Outputs: 1 Voltage - Output 1: 0.6 ~ 3.63 V Efficiency: 93% Family Name: APTH006A0X4 Categories: Power Supplies - Board Mount Dimension: 0.48" L x 0.48" W x 0.29" H (12.2mm x 12.2mm x 7.3mm) Input Voltage MIN: 2.4V Voltage Input MAX: 5.5V Current - Output (Maximum): 6A Introduction Date: September 11, 2013 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: GE Critical Power
Win Source Part Number: 768720-APTH006A0X4-SRZ
Series: PicoTLynx
Packaging: Reel package
Type: Non-Isolated PoL Module
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OCP, OTP, UVLO
Package: 10-SMD Module
Applications: ITE (Commercial)
Mounting: SMD
Power (Watts): 22W
Number of Outputs: 1
Voltage - Output 1: 0.6 ~ 3.63 V
Efficiency: 93%
Family Name: APTH006A0X4
Categories: Power Supplies - Board Mount
Dimension: 0.48" L x 0.48" W x 0.29" H (12.2mm x 12.2mm x 7.3mm)
Input Voltage MIN: 2.4V
Voltage Input MAX: 5.5V
Current - Output (Maximum): 6A
Introduction Date: September 11, 2013
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - External/Internal (Off-Board) - DC DC Converters - APTH006A0X4-SRZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - External/Internal (Off-Board) - DC DC Converters
APTH006A0X4-SRZ
Power Supplies - External/Internal (Off-Board) - DC DC Converters APTH006A0X4-SRZ
Power Supplies - External/Internal (Off-Board) - DC DC Converters

Power Supplies - External/Internal (Off-Board) - DC DC Converters

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 555-APTH006A0X4-SRZTR-ND 768720-APTH006A0X4-SRZ APTH006A0X4-SRZ
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - APTH006A0X4-SRZ Power Supplies - External/Internal (Off-Board) - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Regulatory Compliance ROHS COMP
DC Output Current 6 amps
Unlock Full Specs
to access all available technical data

Similar Products

60W Slimline Single Phase  Single Output Power Supplies - PS-S6005 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
3 suppliers
Delta Adapter AC to DC 100-240V 60W 12V C14 Lockable DC Plug - 96PSA-A60W12W7-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
View Details
2 suppliers
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6720 100W Basic DC Switching Power Supply 60V/5A - UDP6720 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details