ABB AB 3.63V 22W DC-DC Converter IC APTH006A0X-SRZ

Description
DC DC CONVERTER 0.6-3.63V 22W Product overview: APTH006A0X-SRZ from ABB Power Electronics Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.63V, 22W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.63V, 22W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-APTH006A0X-SRZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 0.6-3.63V 22W Product overview: APTH006A0X-SRZ from ABB Power Electronics Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.63V, 22W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.63V, 22W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-APTH006A0X-SRZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.63V 22W DC-DC Converter IC - 132-APTH006A0X-SRZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.63V 22W DC-DC Converter IC
132-APTH006A0X-SRZ
3.63V 22W DC-DC Converter IC 132-APTH006A0X-SRZ
DC DC CONVERTER 0.6-3.63V 22W Product overview: APTH006A0X-SRZ from ABB Power Electronics Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.63V, 22W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.63V, 22W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-APTH006A0X-SRZ can be used for catalog matching and distributor lookup.

DC DC CONVERTER 0.6-3.63V 22W Product overview: APTH006A0X-SRZ from ABB Power Electronics Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.63V, 22W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.63V, 22W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-APTH006A0X-SRZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies Board Mount DCDC Converters - APTH006A0X-SRZ - 810909-APTH006A0X-SRZ - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - APTH006A0X-SRZ
810909-APTH006A0X-SRZ
Power Supplies Board Mount DCDC Converters - APTH006A0X-SRZ 810909-APTH006A0X-SRZ
Manufacturer: ABB Embedded Power Win Source Part Number: 810909-APTH006A0X-SR Z Packaging: Reel Type: Non-Isolated PoL Module Mounting Style: SMD Features: Remote On/Off, OCP, OTP, UVLO Applications: ITE (Commercial) Power (Watts): 22W Control Features: Enable, Active Low Number of Outputs: 1 Voltage - Input (Min): 2.4V Voltage - Output 1: 0.6 ~ 3.63V Efficiency: 93% Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.48" L x 0.48" W x 0.29" H (12.2mm x 12.2mm x 7.3mm) Maximum Input Voltage: 5.5V Manufacturer Package: 10-SMD Module Current - Output (Maximum): 6A Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 400 MSL Level: 2A (4 Weeks)

Manufacturer: ABB Embedded Power
Win Source Part Number: 810909-APTH006A0X-SRZ
Packaging: Reel
Type: Non-Isolated PoL Module
Mounting Style: SMD
Features: Remote On/Off, OCP, OTP, UVLO
Applications: ITE (Commercial)
Power (Watts): 22W
Control Features: Enable, Active Low
Number of Outputs: 1
Voltage - Input (Min): 2.4V
Voltage - Output 1: 0.6 ~ 3.63V
Efficiency: 93%
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.48" L x 0.48" W x 0.29" H (12.2mm x 12.2mm x 7.3mm)
Maximum Input Voltage: 5.5V
Manufacturer Package: 10-SMD Module
Current - Output (Maximum): 6A
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 400
MSL Level: 2A (4 Weeks)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-APTH006A0X-SRZ 810909-APTH006A0X-SRZ
Product Name 3.63V 22W DC-DC Converter IC Power Supplies Board Mount DCDC Converters - APTH006A0X-SRZ
Package Type Other; Tape & Reel (TR) Other; 10-SMD Module
Unlock Full Specs
to access all available technical data

Similar Products

SOT23 DC-DC Converter IC - 715-LTC1772IS6#PBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel - TR
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DCP010505DB Miniature, 1W Isolated Unregulated DC/DC Converters - DCP010505DBP-U - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Dual Output,Unregulated,1kV Isolation,1W
Output Voltage 4.25 to 5.75 volts
View Details
3 suppliers
DC-DC Converter IC - 715-ML4875CS-3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details