ABB AB 3.6V 10W DC-DC Converter IC APTH003A0X4-SRZ

Description
DC DC CONVERTER 0.6-3.6V 10W Product overview: APTH003A0X4-SRZ from ABB Power Electronics Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, 10W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.6V, 10W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-APTH003A0X4-SRZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 0.6-3.6V 10W Product overview: APTH003A0X4-SRZ from ABB Power Electronics Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, 10W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.6V, 10W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-APTH003A0X4-SRZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.6V 10W DC-DC Converter IC - 132-APTH003A0X4-SRZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.6V 10W DC-DC Converter IC
132-APTH003A0X4-SRZ
3.6V 10W DC-DC Converter IC 132-APTH003A0X4-SRZ
DC DC CONVERTER 0.6-3.6V 10W Product overview: APTH003A0X4-SRZ from ABB Power Electronics Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, 10W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.6V, 10W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-APTH003A0X4-SRZ can be used for catalog matching and distributor lookup.

DC DC CONVERTER 0.6-3.6V 10W Product overview: APTH003A0X4-SRZ from ABB Power Electronics Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, 10W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.6V, 10W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-APTH003A0X4-SRZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1183526-APTH003A0X4-SRZ - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1183526-APTH003A0X4-SRZ
Power Supplies - Board Mount - DC DC Converters 1183526-APTH003A0X4-SRZ
Win Source Part Number: 1183526-APTH003A0X4- SRZ Category: Power Supplies - Board Mount>DC DC Converters Series: PicoTLynx™ Type: Non-Isolated PoL Module Features: Remote On/Off, OCP, OTP, UVLO Package: Tape & Reel (TR) Applications: ITE (Commercial) Standard Package: 400 Mounting: SMD (SMT) Power (Watts): 10 W Control Features: Enable, Active High Number of Outputs: 1 Current - Output (Max): 3A Voltage - Input (Min): 2.4V Voltage - Input (Max): 5.5V Voltage - Output 1: 0.6 ~ 3.6V Efficiency: 94% Package / Case: 10-SMD Module Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.48" L x 0.48" W x 0.25" H (12.2mm x 12.2mm x 6.3mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 2A (4 Weeks) HTSUS: 8504.40.9580 Mfr: ABB Power Electronics Inc. Other Names: CC109113346 Product Status: Obsolete

Win Source Part Number: 1183526-APTH003A0X4-SRZ
Category: Power Supplies - Board Mount>DC DC Converters
Series: PicoTLynx™
Type: Non-Isolated PoL Module
Features: Remote On/Off, OCP, OTP, UVLO
Package: Tape & Reel (TR)
Applications: ITE (Commercial)
Standard Package: 400
Mounting: SMD (SMT)
Power (Watts): 10 W
Control Features: Enable, Active High
Number of Outputs: 1
Current - Output (Max): 3A
Voltage - Input (Min): 2.4V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 0.6 ~ 3.6V
Efficiency: 94%
Package / Case: 10-SMD Module
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.48" L x 0.48" W x 0.25" H (12.2mm x 12.2mm x 6.3mm)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8504.40.9580
Mfr: ABB Power Electronics Inc.
Other Names: CC109113346
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-APTH003A0X4-SRZ 1183526-APTH003A0X4-SRZ
Product Name 3.6V 10W DC-DC Converter IC Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tape & Reel (TR) Other; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data