ABB AB 3.6V 10W DC-DC Converter IC APTH003A0X-SRZ

Description
DC DC CONVERTER 0.6-3.6V 10W Product overview: APTH003A0X-SRZ from ABB Power Electronics Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, 10W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.6V, 10W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-APTH003A0X-SRZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 0.6-3.6V 10W Product overview: APTH003A0X-SRZ from ABB Power Electronics Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, 10W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.6V, 10W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-APTH003A0X-SRZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.6V 10W DC-DC Converter IC - 132-APTH003A0X-SRZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.6V 10W DC-DC Converter IC
132-APTH003A0X-SRZ
3.6V 10W DC-DC Converter IC 132-APTH003A0X-SRZ
DC DC CONVERTER 0.6-3.6V 10W Product overview: APTH003A0X-SRZ from ABB Power Electronics Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, 10W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.6V, 10W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-APTH003A0X-SRZ can be used for catalog matching and distributor lookup.

DC DC CONVERTER 0.6-3.6V 10W Product overview: APTH003A0X-SRZ from ABB Power Electronics Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, 10W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.6V, 10W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-APTH003A0X-SRZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount DC DC Converters -  - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount DC DC Converters
Power Supplies - Board Mount DC DC Converters
Manufacturer: ABB Category: Power Supplies - Board Mount DC DC Converters Series: PicoTLynx™ Type: Non-Isolated PoL Module Features: Non-Isolated PoL Module Package: Tape & Reel (TR) /Cut Tape (CT) Package / Case: 10-SMD Module Mounting Type: Surface Mount Operating Temperature: -40°C ~ 85°C Base Product Number: APTH003

Manufacturer: ABB
Category: Power Supplies - Board Mount DC DC Converters
Series: PicoTLynx™
Type: Non-Isolated PoL Module
Features: Non-Isolated PoL Module
Package: Tape & Reel (TR) /Cut Tape (CT)
Package / Case: 10-SMD Module
Mounting Type: Surface Mount
Operating Temperature: -40°C ~ 85°C
Base Product Number: APTH003

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-APTH003A0X-SRZ
Product Name 3.6V 10W DC-DC Converter IC Power Supplies - Board Mount DC DC Converters
Package Type Other; Tape & Reel (TR) Other; Tape & Reel (TR) /Cut Tape (CT)
Unlock Full Specs
to access all available technical data