ABB AB
AM32 -- 32A ANGLE ADAPTER ABB - THOMAS & BETTS
ABB AB
32A Angle Adapter Abb - Thomas & Betts
AM32
Description
32A ANGLE ADAPTER
Description
32A ANGLE ADAPTER
Suppliers
32A Angle Adapter Abb - Thomas & Betts
21M9363
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
21M9363 |
|
Product Name
|
32A Angle Adapter Abb - Thomas & Betts |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
300 to 1000 volts
Current Rating
6.0 to 488.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
2 suppliers
Termination
Screw
Mounting
Cable Mount
Voltage Rating
250 volts
View Details