Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
ABB PROCESS AUTOMATION DIVISION
AHF418SVO9012 -- AL FIT 4IN 18W SOL VO 90D12R ABB
ABB Process Automation Division
Al Fit 4In 18W Sol Vo 90D12R Abb
AHF418SVO9012
Description
AL FIT 4IN 18W SOL VO 90D12R
Newark, An Avnet Company
Done
Description
AL FIT 4IN 18W SOL VO 90D12R
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Al Fit 4In 18W Sol Vo 90D12R Abb
93AC8511
Al Fit 4In 18W Sol Vo 90D12R Abb
93AC8511
AL FIT 4IN 18W SOL VO 90D12R
AL FIT 4IN 18W SOL VO 90D12R
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Electrical Connectors
Product Number
93AC8511
Product Name
Al Fit 4In 18W Sol Vo 90D12R Abb
Unlock Full Specs
to access all available technical data
Similar Products
MPF Products, INC.
In-line Connectors, Beryllium-Copper alloy, 0.134″ Dia Pin, Package of 10
A0725-4-CN
View Details
Rego Electronics Inc.
Hybrid Power AC+DC+Signal Right Angle Solder Type Edge Card Connector
80307-4A1P11
Specs
Connector Type
Board Mount Connector; Card Edge Connector
Gender
Female / Jack
Termination
Through Hole
View Details
Harwin Plc
Spare Screw-Lok for Metal Backshell, Gecko-SL/MT
G125-4440000
View Details
Schmersal Inc.
Switch Disconnector, 2 Pole, 690V/flange Schmersal
101204196
View Details