3-MODULE TYPE; WHITE COLOR; 5-15R CONFIGURATION; 3 WIRE(S); RESIDENTIAL GRADE; UL (CANADA AND US) APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; 2 POLE(S); CONSTRUCTIONAL FEATURE TAMPER RESISTANT
| Thomas & Betts Corporation | |
|---|---|
| Product Category | Power Connectors |
| Product Number | AGFTR153-W4 |
| Product Name | GFCI Duplex Receptacle |
| Device Type | Receptacle |
| Configuration | Duplex |
| Applications | Residential |
| Standards / Certifications | UL |
| Voltage Rating | 125 volts |