ABB Inc. AFS Contactors for Safety Applications AFS09...AFS96

Description
'ABB’s complete range of safety components make protection systems easier to build. Designed for machine safety applications, AFS contactors are ideal for monitoring and controlling safety circuits. ABB AFS contactors can be easily integrated in machine manufacturers’ systems complying with equipment and machinery safety standards EN ISO 13849 and EN 62061. - Built with AF technology - Minimum switching capacity 5V/3mA - Permanently mounted front auxiliaries - Mechanically linked and mirror contacts - Prevent unexpected operations with safety cap - 3rd party certified; PL and SIL data available - Perfect match with Jokab safety products
Description
'ABB’s complete range of safety components make protection systems easier to build. Designed for machine safety applications, AFS contactors are ideal for monitoring and controlling safety circuits. ABB AFS contactors can be easily integrated in machine manufacturers’ systems complying with equipment and machinery safety standards EN ISO 13849 and EN 62061. - Built with AF technology - Minimum switching capacity 5V/3mA - Permanently mounted front auxiliaries - Mechanically linked and mirror contacts - Prevent unexpected operations with safety cap - 3rd party certified; PL and SIL data available - Perfect match with Jokab safety products

Suppliers

Company
Product
Description
Supplier Links
AFS Contactors for Safety Applications - AFS09...AFS96 - ABB Inc.
Memphis, TN, United States
AFS Contactors for Safety Applications
AFS09...AFS96
AFS Contactors for Safety Applications AFS09...AFS96
'ABB’s complete range of safety components make protection systems easier to build. Designed for machine safety applications, AFS contactors are ideal for monitoring and controlling safety circuits. ABB AFS contactors can be easily integrated in machine manufacturers’ systems complying with equipment and machinery safety standards EN ISO 13849 and EN 62061. - Built with AF technology - Minimum switching capacity 5V/3mA - Permanently mounted front auxiliaries - Mechanically linked and mirror contacts - Prevent unexpected operations with safety cap - 3rd party certified; PL and SIL data available - Perfect match with Jokab safety products

'ABB’s complete range of safety components make protection systems easier to build. Designed for machine safety applications, AFS contactors are ideal for monitoring and controlling safety circuits.

ABB AFS contactors can be easily integrated in machine manufacturers’ systems complying with equipment and machinery safety standards EN ISO 13849 and EN 62061.

- Built with AF technology
- Minimum switching capacity 5V/3mA
- Permanently mounted front auxiliaries
- Mechanically linked and mirror contacts
- Prevent unexpected operations with safety cap
- 3rd party certified; PL and SIL data available
- Perfect match with Jokab safety products

Supplier's Site

Technical Specifications

  ABB Inc.
Product Category Motor Starters and Contactors
Product Number AFS09...AFS96
Product Name AFS Contactors for Safety Applications
Standard Rating IEC
Control Voltage 250 volts
Continuous Current 115 amps
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Contactors - 2098372-1 - TE Connectivity
Specs
Continuous Current 250 to 499 amps
Single Phase Power 0.0017 HP
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
IEC 16 A Contactor - 100-C16B01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 16 amps
View Details