ABB AB Contactor AF80N3-30-11-11

Description
CONTACTOR, 3 POLE, 1000 V IEC, 600 V UL, 125 AMP, 60 HP/37 KW MOTOR LOAD, WITH AUXILLARY CONTACTS, 1 NORMALLY OPEN AUX CONTACT, 1 NORMALLY CLOSED AUX CONTACT, 24-60 VOLTS AC 50/60 HZ OR 20-60 VOLTS DC COIL VOTLAGE. FREE 2 YEAR RADWELL WARRANTY
Description
CONTACTOR, 3 POLE, 1000 V IEC, 600 V UL, 125 AMP, 60 HP/37 KW MOTOR LOAD, WITH AUXILLARY CONTACTS, 1 NORMALLY OPEN AUX CONTACT, 1 NORMALLY CLOSED AUX CONTACT, 24-60 VOLTS AC 50/60 HZ OR 20-60 VOLTS DC COIL VOTLAGE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor - 47411592 - Radwell International
Willingboro, NJ, United States
Contactor
47411592
Contactor 47411592
CONTACTOR, 3 POLE, 1000 V IEC, 600 V UL, 125 AMP, 60 HP/37 KW MOTOR LOAD, WITH AUXILLARY CONTACTS, 1 NORMALLY OPEN AUX CONTACT, 1 NORMALLY CLOSED AUX CONTACT, 24-60 VOLTS AC 50/60 HZ OR 20-60 VOLTS DC COIL VOTLAGE. FREE 2 YEAR RADWELL WARRANTY

CONTACTOR, 3 POLE, 1000 V IEC, 600 V UL, 125 AMP, 60 HP/37 KW MOTOR LOAD, WITH AUXILLARY CONTACTS, 1 NORMALLY OPEN AUX CONTACT, 1 NORMALLY CLOSED AUX CONTACT, 24-60 VOLTS AC 50/60 HZ OR 20-60 VOLTS DC COIL VOTLAGE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 47411592
Product Name Contactor
Standard Rating IEC
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole AC Coil Contactors - MC-40A-AC208V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
IEC 9 A Contactor - 100-C09L10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details
2 suppliers
Solid State Overload/Relay - 127933177 - Radwell International
Specs
Device Technology Solid State
Continuous Current 25 amps
Motor Voltage 530 volts
View Details
Motor Starters - 206085 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 7.37 HP
Three Phase Power 7.37 HP
DC Horsepower 7.37 HP
View Details