ABB Process Automation Division Contactor, 3Pst-No, 24-60Vac; Load Current Inductive Abb AF80-30-11-41

Description
CONTACTOR, 3PST-NO, 24-60VAC; Load Current Inductive:80A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:37kW; Switching Current AC1:125A RoHS Compliant: Yes
Description
CONTACTOR, 3PST-NO, 24-60VAC; Load Current Inductive:80A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:37kW; Switching Current AC1:125A RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The product is a 3-pole contactor designed for controlling power circuits with a rated operational voltage of 24-60 VAC. It is suitable for managing inductive loads with a maximum load current of 80 A. The contactor features a block type design with three main poles and includes one normally open (N.O.) and one normally closed (N.C.) auxiliary contact. It operates on an AC control circuit and is equipped with built-in surge protection, eliminating the need for additional suppressors. The contactor is rated for a maximum switching power of 37 kW and can handle a rated operational current of 125 A under AC-1 conditions. It is compliant with relevant IEC standards and is RoHS compliant. The product is intended for DIN rail mounting and is suitable for applications requiring reliable control of 3-phase motors and other power circuits.

Datasheet Summary
Powered by GS/AI

The product is a 3-pole contactor designed for controlling power circuits with a rated operational voltage of 24-60 VAC. It is suitable for managing inductive loads with a maximum load current of 80 A. The contactor features a block type design with three main poles and includes one normally open (N.O.) and one normally closed (N.C.) auxiliary contact. It operates on an AC control circuit and is equipped with built-in surge protection, eliminating the need for additional suppressors. The contactor is rated for a maximum switching power of 37 kW and can handle a rated operational current of 125 A under AC-1 conditions. It is compliant with relevant IEC standards and is RoHS compliant. The product is intended for DIN rail mounting and is suitable for applications requiring reliable control of 3-phase motors and other power circuits.

Suppliers

Company
Product
Description
Supplier Links
Contactor, 3Pst-No, 24-60Vac; Load Current Inductive Abb - 60Y4743 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3Pst-No, 24-60Vac; Load Current Inductive Abb
60Y4743
Contactor, 3Pst-No, 24-60Vac; Load Current Inductive Abb 60Y4743
CONTACTOR, 3PST-NO, 24-60VAC; Load Current Inductive:80A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:37kW; Switching Current AC1:125A RoHS Compliant: Yes

CONTACTOR, 3PST-NO, 24-60VAC; Load Current Inductive:80A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:37kW; Switching Current AC1:125A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 60Y4743
Product Name Contactor, 3Pst-No, 24-60Vac; Load Current Inductive Abb
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GX12KAC-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-500-B-A-9/26 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 3000 amps
View Details
AFS11, AFS711, AFS177, AFS717, AFS817, AFS797 - 2 and 4 pole motor reversing contactors -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Poles 4
Current 80 to 250 amps
View Details
Type 22.44 - Modular contactor 40A - 224400124610 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, EAC-1, CLUS, ukca
Poles 4
View Details
2 suppliers