ABB Process Automation Division Contactor, 3Pst-No, 250-500V; Load Current Inductive Abb AF80-30-11-14

Description
CONTACTOR, 3PST-NO, 250-500V; Load Current Inductive:80A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:37kW; Switching Current AC1:125A RoHS Compliant: Yes
Datasheet
Description
CONTACTOR, 3PST-NO, 250-500V; Load Current Inductive:80A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:37kW; Switching Current AC1:125A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, 3Pst-No, 250-500V; Load Current Inductive Abb - 60Y4742 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3Pst-No, 250-500V; Load Current Inductive Abb
60Y4742
Contactor, 3Pst-No, 250-500V; Load Current Inductive Abb 60Y4742
CONTACTOR, 3PST-NO, 250-500V; Load Current Inductive:80A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:37kW; Switching Current AC1:125A RoHS Compliant: Yes

CONTACTOR, 3PST-NO, 250-500V; Load Current Inductive:80A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:37kW; Switching Current AC1:125A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 60Y4742
Product Name Contactor, 3Pst-No, 250-500V; Load Current Inductive Abb
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GTM501BBX-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Type 22.74 - Modular contactor 32A - 227400481610 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, EAC-1, CLUS, ukca
Poles 4
View Details
C800 - 1-pole bi-directional DC contactors up to 500 amps for automotive applications -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Poles 1
Current 500 amps
View Details
Contactors - 1221063 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
Poles 4
Mounting Screw
View Details