ABB AB Contactor, 3Pst-No, 690V, Dinrail; Load Current Inductive Abb AF80-30-00-11

Description
CONTACTOR, 3PST-NO, 690V, DINRAIL; Load Current Inductive:80A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:37kW; Switching Current AC1:125A; Coil Voltage RoHS Compliant: Yes
Datasheet
Description
CONTACTOR, 3PST-NO, 690V, DINRAIL; Load Current Inductive:80A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:37kW; Switching Current AC1:125A; Coil Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, 3Pst-No, 690V, Dinrail; Load Current Inductive Abb - 84Y5497 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3Pst-No, 690V, Dinrail; Load Current Inductive Abb
84Y5497
Contactor, 3Pst-No, 690V, Dinrail; Load Current Inductive Abb 84Y5497
CONTACTOR, 3PST-NO, 690V, DINRAIL; Load Current Inductive:80A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:37kW; Switching Current AC1:125A; Coil Voltage RoHS Compliant: Yes

CONTACTOR, 3PST-NO, 690V, DINRAIL; Load Current Inductive:80A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:37kW; Switching Current AC1:125A; Coil Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 84Y5497
Product Name Contactor, 3Pst-No, 690V, Dinrail; Load Current Inductive Abb
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Auxiliary Contacts - 1216871 - RS Components, Ltd.
Specs
Type Electrical Contactor
International Approvals RoHS Compliant
Mounting DIN Rail; Screw
View Details
Type 6K.04 - Mini industrial contactors - 6K0480484312 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 4
View Details
Contactors - 2272229-1-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
AFS19, AFS17, AFS819, AFS799 - Single and double pole NO contactors -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Poles 2
Current 100 to 250 amps
View Details