ABB Process Automation Division Contactor, 3Pst-No, 48-130V; Load Current Inductive Abb AF65-30-11-12

Description
CONTACTOR, 3PST-NO, 48-130V; Load Current Inductive:65A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:30kW; Switching Current AC1:105A; Switching Power AC1:-RoHS Compliant: Yes
Datasheet
Description
CONTACTOR, 3PST-NO, 48-130V; Load Current Inductive:65A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:30kW; Switching Current AC1:105A; Switching Power AC1:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, 3Pst-No, 48-130V; Load Current Inductive Abb - 60Y4569 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3Pst-No, 48-130V; Load Current Inductive Abb
60Y4569
Contactor, 3Pst-No, 48-130V; Load Current Inductive Abb 60Y4569
CONTACTOR, 3PST-NO, 48-130V; Load Current Inductive:65A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:30kW; Switching Current AC1:105A; Switching Power AC1:-RoHS Compliant: Yes

CONTACTOR, 3PST-NO, 48-130V; Load Current Inductive:65A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:30kW; Switching Current AC1:105A; Switching Power AC1:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 60Y4569
Product Name Contactor, 3Pst-No, 48-130V; Load Current Inductive Abb
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Type 6K.04 - Mini industrial contactors - 6K0490484812 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 3
View Details
C137, C163, C164 - Battery contactors for railway and industrial applications -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Current 140 amps
VDC 110 to 120 volts
View Details
Contactors - 3596-HX200BAC-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details