ABB Process Automation Division Contactor, 3Pst-No, 24-60Vac; Load Current Inductive Abb AF52-30-11-41

Description
CONTACTOR, 3PST-NO, 24-60VAC; Load Current Inductive:53A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:22kW; Switching Current AC1:100A RoHS Compliant: Yes
Datasheet
Description
CONTACTOR, 3PST-NO, 24-60VAC; Load Current Inductive:53A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:22kW; Switching Current AC1:100A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, 3Pst-No, 24-60Vac; Load Current Inductive Abb - 60Y4414 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3Pst-No, 24-60Vac; Load Current Inductive Abb
60Y4414
Contactor, 3Pst-No, 24-60Vac; Load Current Inductive Abb 60Y4414
CONTACTOR, 3PST-NO, 24-60VAC; Load Current Inductive:53A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:22kW; Switching Current AC1:100A RoHS Compliant: Yes

CONTACTOR, 3PST-NO, 24-60VAC; Load Current Inductive:53A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:22kW; Switching Current AC1:100A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 60Y4414
Product Name Contactor, 3Pst-No, 24-60Vac; Load Current Inductive Abb
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GV124CPB-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Relay, Dpst-No, 250Vac, 25A; Load Current Inductive Finder - 52Y5348 - Newark, An Avnet Company
Specs
Type Electrical Contactor
Poles 2
VAC 250 volts
View Details
Auxiliary Contacts - 1220781 - RS Components, Ltd.
Specs
Type Electrical Contactor
Mounting Screw
View Details