ABB Process Automation Division Contactor, 3Pst-No, 100-250V; Load Current Inductive Abb AF52-30-11-13

Description
CONTACTOR, 3PST-NO, 100-250V; Load Current Inductive:53A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:22kW; Switching Current AC1:100A RoHS Compliant: Yes
Datasheet
Description
CONTACTOR, 3PST-NO, 100-250V; Load Current Inductive:53A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:22kW; Switching Current AC1:100A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, 3Pst-No, 100-250V; Load Current Inductive Abb - 60Y4412 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3Pst-No, 100-250V; Load Current Inductive Abb
60Y4412
Contactor, 3Pst-No, 100-250V; Load Current Inductive Abb 60Y4412
CONTACTOR, 3PST-NO, 100-250V; Load Current Inductive:53A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:22kW; Switching Current AC1:100A RoHS Compliant: Yes

CONTACTOR, 3PST-NO, 100-250V; Load Current Inductive:53A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:22kW; Switching Current AC1:100A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 60Y4412
Product Name Contactor, 3Pst-No, 100-250V; Load Current Inductive Abb
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GX23BCB-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-500-B-A-9/26 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 3000 amps
View Details
C805 - DC bi-directional switching -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Type 6K.04 - Mini industrial contactors - 6K0480244312 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 4
View Details