ABB Inc. 4-pole AF Contactors AF40 ... AF80

Description
Description AF40 ... AF80 4-pole contactors are mainly used for controlling non-inductive or slightly inductive loads (i.e. resistance furnaces...) and generally for controlling power circuits up to 600 V AC and 250 V DC. These contactors are of the block type design with 4 main poles. Control Circuit: AC or DC operated with electronic coil interface accepting a wide control voltage range (e.g. 100...250 V AC and DC), only 4 control voltages ranges covering 24...500 V 50/60 Hz and 20...500 V DC can manage large control voltage variations reduced panel energy consumption very distinct closing and opening built-in surge suppression add-on auxiliary contact blocks for front or side mounting and a wide range of accessories
Datasheet
Description
Description AF40 ... AF80 4-pole contactors are mainly used for controlling non-inductive or slightly inductive loads (i.e. resistance furnaces...) and generally for controlling power circuits up to 600 V AC and 250 V DC. These contactors are of the block type design with 4 main poles. Control Circuit: AC or DC operated with electronic coil interface accepting a wide control voltage range (e.g. 100...250 V AC and DC), only 4 control voltages ranges covering 24...500 V 50/60 Hz and 20...500 V DC can manage large control voltage variations reduced panel energy consumption very distinct closing and opening built-in surge suppression add-on auxiliary contact blocks for front or side mounting and a wide range of accessories
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4-pole AF Contactors - AF40 ... AF80 - ABB Inc.
Memphis, TN, United States
4-pole AF Contactors
AF40 ... AF80
4-pole AF Contactors AF40 ... AF80
Description AF40 ... AF80 4-pole contactors are mainly used for controlling non-inductive or slightly inductive loads (i.e. resistance furnaces...) and generally for controlling power circuits up to 600 V AC and 250 V DC. These contactors are of the block type design with 4 main poles. Control Circuit: AC or DC operated with electronic coil interface accepting a wide control voltage range (e.g. 100...250 V AC and DC), only 4 control voltages ranges covering 24...500 V 50/60 Hz and 20...500 V DC can manage large control voltage variations reduced panel energy consumption very distinct closing and opening built-in surge suppression add-on auxiliary contact blocks for front or side mounting and a wide range of accessories

Description

AF40 ... AF80 4-pole contactors are mainly used for controlling non-inductive or slightly inductive loads (i.e. resistance furnaces...) and generally for controlling power circuits up to 600 V AC and 250 V DC. These contactors are of the block type design with 4 main poles.

Control Circuit: AC or DC operated with electronic coil interface accepting a wide control voltage range (e.g. 100...250 V AC and DC), only 4 control voltages ranges covering 24...500 V 50/60 Hz and 20...500 V DC

  • can manage large control voltage variations
  • reduced panel energy consumption
  • very distinct closing and opening
  • built-in surge suppression
  • add-on auxiliary contact blocks for front or side mounting and a wide range of accessories
Supplier's Site Datasheet

Technical Specifications

  ABB Inc.
Product Category Motor Starters and Contactors
Product Number AF40 ... AF80
Product Name 4-pole AF Contactors
Number of Poles 4
Unlock Full Specs
to access all available technical data

Similar Products

Contactor, 4 Pole,18A - MC-18A/4-AC230V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
IEC 12 A Contactor - 100-C12UF10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 12 amps
View Details