ABB Process Automation Division Contactor, 3Pst-No, 24-60Vac; Load Current Inductive Abb AF40-30-11-41

Description
CONTACTOR, 3PST-NO, 24-60VAC; Load Current Inductive:40A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:18.5kW; Switching Current AC1:70A RoHS Compliant: Yes
Datasheet
Description
CONTACTOR, 3PST-NO, 24-60VAC; Load Current Inductive:40A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:18.5kW; Switching Current AC1:70A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, 3Pst-No, 24-60Vac; Load Current Inductive Abb - 60Y4102 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3Pst-No, 24-60Vac; Load Current Inductive Abb
60Y4102
Contactor, 3Pst-No, 24-60Vac; Load Current Inductive Abb 60Y4102
CONTACTOR, 3PST-NO, 24-60VAC; Load Current Inductive:40A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:18.5kW; Switching Current AC1:70A RoHS Compliant: Yes

CONTACTOR, 3PST-NO, 24-60VAC; Load Current Inductive:40A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:18.5kW; Switching Current AC1:70A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 60Y4102
Product Name Contactor, 3Pst-No, 24-60Vac; Load Current Inductive Abb
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

AC Contactors - 1616090-1 - TE Connectivity
Specs
Poles 1
VAC 115 volts
View Details
Contactors - 3596-GX21TAC-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 6K.14 - Industrial contactors - 6K1481104818 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 3
View Details
Contactors - 1221325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
Poles 3
Mounting Screw
View Details