ABB Process Automation Division Contactor, 3Pst-No, 100-250V; Load Current Inductive Abb AF40-30-11-13

Description
CONTACTOR, 3PST-NO, 100-250V; Load Current Inductive:40A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:18.5kW; Switching Current AC1:70A RoHS Compliant: Yes
Datasheet
Description
CONTACTOR, 3PST-NO, 100-250V; Load Current Inductive:40A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:18.5kW; Switching Current AC1:70A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, 3Pst-No, 100-250V; Load Current Inductive Abb - 60Y4100 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3Pst-No, 100-250V; Load Current Inductive Abb
60Y4100
Contactor, 3Pst-No, 100-250V; Load Current Inductive Abb 60Y4100
CONTACTOR, 3PST-NO, 100-250V; Load Current Inductive:40A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:18.5kW; Switching Current AC1:70A RoHS Compliant: Yes

CONTACTOR, 3PST-NO, 100-250V; Load Current Inductive:40A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:18.5kW; Switching Current AC1:70A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 60Y4100
Product Name Contactor, 3Pst-No, 100-250V; Load Current Inductive Abb
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GX16BEB-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 22.44 - Modular contactor 40A - 224401204610 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, EAC-1, CLUS, ukca
Poles 4
View Details
Contactors - 1220792 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
Poles 3
Mounting Screw
View Details