ABB AB Contactor, 3Pst-No, 690V, Dinrail; Load Current Inductive Abb AF40-30-00-13

Description
CONTACTOR, 3PST-NO, 690V, DINRAIL; Load Current Inductive:40A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:18.5kW; Switching Current AC1:70A; Coil Voltage RoHS Compliant: Yes
Datasheet
Description
CONTACTOR, 3PST-NO, 690V, DINRAIL; Load Current Inductive:40A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:18.5kW; Switching Current AC1:70A; Coil Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, 3Pst-No, 690V, Dinrail; Load Current Inductive Abb - 84Y5486 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3Pst-No, 690V, Dinrail; Load Current Inductive Abb
84Y5486
Contactor, 3Pst-No, 690V, Dinrail; Load Current Inductive Abb 84Y5486
CONTACTOR, 3PST-NO, 690V, DINRAIL; Load Current Inductive:40A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:18.5kW; Switching Current AC1:70A; Coil Voltage RoHS Compliant: Yes

CONTACTOR, 3PST-NO, 690V, DINRAIL; Load Current Inductive:40A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:18.5kW; Switching Current AC1:70A; Coil Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 84Y5486
Product Name Contactor, 3Pst-No, 690V, Dinrail; Load Current Inductive Abb
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GX14BCB-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-12 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details
C100 - Battery contactor with magnetic blowout -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Current 250 amps
VDC 80 volts
View Details
Type 22.34 - Modular contactors 25A - 223400601640 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, CLUS, ukca, RINA
Poles 4
View Details