ABB Process Automation Division Contactor, 3Pst-No, 24-60Vac; Load Current Inductive Abb AF30-30-00-41

Description
CONTACTOR, 3PST-NO, 24-60VAC; Load Current Inductive:33A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:15kW; Switching Current AC1:50A; Switching Power AC1:-RoHS Compliant: Yes
Datasheet
Description
CONTACTOR, 3PST-NO, 24-60VAC; Load Current Inductive:33A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:15kW; Switching Current AC1:50A; Switching Power AC1:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, 3Pst-No, 24-60Vac; Load Current Inductive Abb - 60Y3666 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3Pst-No, 24-60Vac; Load Current Inductive Abb
60Y3666
Contactor, 3Pst-No, 24-60Vac; Load Current Inductive Abb 60Y3666
CONTACTOR, 3PST-NO, 24-60VAC; Load Current Inductive:33A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:15kW; Switching Current AC1:50A; Switching Power AC1:-RoHS Compliant: Yes

CONTACTOR, 3PST-NO, 24-60VAC; Load Current Inductive:33A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:15kW; Switching Current AC1:50A; Switching Power AC1:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 60Y3666
Product Name Contactor, 3Pst-No, 24-60Vac; Load Current Inductive Abb
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Definite Purpose Contactors - 6-1611023-5 - TE Connectivity
Specs
Type Electrical Contactor
Poles 3
VAC 240 volts
View Details
Contactors - 3596-GV241NAC-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 6K.04 - Mini industrial contactors - 6K0490604712 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 3
View Details
Contactors - 1221000 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
Poles 3
Mounting Screw
View Details