ABB AB Contactor, 3Pst-No, 250-500V; Load Current Inductive Abb AF30-30-00-14

Description
CONTACTOR, 3PST-NO, 250-500V; Load Current Inductive:33A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:15kW; Switching Current AC1:50A; Switching Power AC1:-RoHS Compliant: Yes
Description
CONTACTOR, 3PST-NO, 250-500V; Load Current Inductive:33A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:15kW; Switching Current AC1:50A; Switching Power AC1:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Contactor, 3Pst-No, 250-500V; Load Current Inductive Abb - 60Y3665 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3Pst-No, 250-500V; Load Current Inductive Abb
60Y3665
Contactor, 3Pst-No, 250-500V; Load Current Inductive Abb 60Y3665
CONTACTOR, 3PST-NO, 250-500V; Load Current Inductive:33A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:15kW; Switching Current AC1:50A; Switching Power AC1:-RoHS Compliant: Yes

CONTACTOR, 3PST-NO, 250-500V; Load Current Inductive:33A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:15kW; Switching Current AC1:50A; Switching Power AC1:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 60Y3665
Product Name Contactor, 3Pst-No, 250-500V; Load Current Inductive Abb
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GX110BE-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 6K.04 - Mini industrial contactors - 6K0490484809 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 3
View Details
Auxiliary Contacts - 1220936 - RS Components, Ltd.
Specs
Type Electrical Contactor
Mounting Screw
View Details