ABB AB Contactor, Din Rail, 250 V, 50 A, 250 V, 250 V Rohs Compliant Abb AF30-30-00-13

Description
Contactor, DIN Rail, 250 V, 50 A, 250 V, 250 V RoHS Compliant: Yes
Datasheet
Description
Contactor, DIN Rail, 250 V, 50 A, 250 V, 250 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, Din Rail, 250 V, 50 A, 250 V, 250 V Rohs Compliant Abb - 14T1733 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, Din Rail, 250 V, 50 A, 250 V, 250 V Rohs Compliant Abb
14T1733
Contactor, Din Rail, 250 V, 50 A, 250 V, 250 V Rohs Compliant Abb 14T1733
Contactor, DIN Rail, 250 V, 50 A, 250 V, 250 V RoHS Compliant: Yes

Contactor, DIN Rail, 250 V, 50 A, 250 V, 250 V RoHS Compliant: Yes

Supplier's Site Datasheet
Contactor, 3Pst-No, 100-250V; Load Current Inductive Abb - 60Y3664 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3Pst-No, 100-250V; Load Current Inductive Abb
60Y3664
Contactor, 3Pst-No, 100-250V; Load Current Inductive Abb 60Y3664
CONTACTOR, 3PST-NO, 100-250V; Load Current Inductive:33A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:15kW; Switching Current AC1:50A; Switching Power AC1:-RoHS Compliant: Yes

CONTACTOR, 3PST-NO, 100-250V; Load Current Inductive:33A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:15kW; Switching Current AC1:50A; Switching Power AC1:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Contactors Electrical Contactors
Product Number 14T1733 60Y3664
Product Name Contactor, Din Rail, 250 V, 50 A, 250 V, 250 V Rohs Compliant Abb Contactor, 3Pst-No, 100-250V; Load Current Inductive Abb
Type Electrical Contactor Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GXL14C2A-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-500-B-A-9/26 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 3000 amps
View Details
C800 - 1-pole bi-directional DC contactors up to 500 amps for automotive applications -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Poles 1
Current 500 amps
View Details
Type 22.72 - Modular contactor 32A - 227200241310 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals EAC-1, CE-2, CLUS, ukca
Poles 2
View Details