ABB AB Contactor, 3Pst-No, 48-130V; Load Current Inductive Abb AF30-30-00-12

Description
CONTACTOR, 3PST-NO, 48-130V; Load Current Inductive:33A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:15kW; Switching Current AC1:50A; Switching Power AC1:- RoHS Compliant: Yes
Datasheet
Description
CONTACTOR, 3PST-NO, 48-130V; Load Current Inductive:33A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:15kW; Switching Current AC1:50A; Switching Power AC1:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, 3Pst-No, 48-130V; Load Current Inductive Abb - 60Y3663 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3Pst-No, 48-130V; Load Current Inductive Abb
60Y3663
Contactor, 3Pst-No, 48-130V; Load Current Inductive Abb 60Y3663
CONTACTOR, 3PST-NO, 48-130V; Load Current Inductive:33A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:15kW; Switching Current AC1:50A; Switching Power AC1:- RoHS Compliant: Yes

CONTACTOR, 3PST-NO, 48-130V; Load Current Inductive:33A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:15kW; Switching Current AC1:50A; Switching Power AC1:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 60Y3663
Product Name Contactor, 3Pst-No, 48-130V; Load Current Inductive Abb
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactor, Definite Purpose, Model 96, 25 A, 24 VAC, 1 Pole, SPST-NO-DM w/Shunt - 70198905 - Allied Electronics, Inc.
Specs
Type Electrical Contactor
Current 25 amps
VAC 24 volts
View Details
2 suppliers
Contactors - 3596-GTM401BAX-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-24 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details