ABB AB Contactor, 4Pst-No, 690V, Dinrail; Load Current Inductive Abb AF26Z-40-00-23

Description
CONTACTOR, 4PST-NO, 690V, DINRAIL; Load Current Inductive:23.2A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:4PST-N O; No. of Poles:4 Pole; Switching Power AC3:5.5kW; Switching Current AC1:45A; Coil Voltage RoHS Compliant: Yes
Description
CONTACTOR, 4PST-NO, 690V, DINRAIL; Load Current Inductive:23.2A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:4PST-N O; No. of Poles:4 Pole; Switching Power AC3:5.5kW; Switching Current AC1:45A; Coil Voltage RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Contactor, 4Pst-No, 690V, Dinrail; Load Current Inductive Abb - 84Y5455 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 4Pst-No, 690V, Dinrail; Load Current Inductive Abb
84Y5455
Contactor, 4Pst-No, 690V, Dinrail; Load Current Inductive Abb 84Y5455
CONTACTOR, 4PST-NO, 690V, DINRAIL; Load Current Inductive:23.2A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:4PST-N O; No. of Poles:4 Pole; Switching Power AC3:5.5kW; Switching Current AC1:45A; Coil Voltage RoHS Compliant: Yes

CONTACTOR, 4PST-NO, 690V, DINRAIL; Load Current Inductive:23.2A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:4PST-NO; No. of Poles:4 Pole; Switching Power AC3:5.5kW; Switching Current AC1:45A; Coil Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 84Y5455
Product Name Contactor, 4Pst-No, 690V, Dinrail; Load Current Inductive Abb
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

ICC HIGH VOLTAGE CONTACTORS - ICC-500-B-A-9/26 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 3000 amps
View Details
Contactors - 3596-GTM401BCC-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Definite Purpose Contactors - 2-1611011-9 - TE Connectivity
Specs
Type Electrical Contactor
Poles 3
VAC 240 volts
View Details
C305 - DC bi-directional switching -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details