ABB AB Contactor, Dpst-No/nc, 690V, Dinrail; Load Current Inductive Abb AF26Z-22-00-22

Description
CONTACTOR, DPST-NO/NC, 690V, DINRAIL; Load Current Inductive:23.2A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:DPST-N O, DPST-NC; No. of Poles:4 Pole; Switching Power AC3:5.5kW; Switching Current AC1:45A; RoHS Compliant: Yes
Datasheet
Description
CONTACTOR, DPST-NO/NC, 690V, DINRAIL; Load Current Inductive:23.2A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:DPST-N O, DPST-NC; No. of Poles:4 Pole; Switching Power AC3:5.5kW; Switching Current AC1:45A; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, Dpst-No/nc, 690V, Dinrail; Load Current Inductive Abb - 84Y5449 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, Dpst-No/nc, 690V, Dinrail; Load Current Inductive Abb
84Y5449
Contactor, Dpst-No/nc, 690V, Dinrail; Load Current Inductive Abb 84Y5449
CONTACTOR, DPST-NO/NC, 690V, DINRAIL; Load Current Inductive:23.2A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:DPST-N O, DPST-NC; No. of Poles:4 Pole; Switching Power AC3:5.5kW; Switching Current AC1:45A; RoHS Compliant: Yes

CONTACTOR, DPST-NO/NC, 690V, DINRAIL; Load Current Inductive:23.2A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:DPST-NO, DPST-NC; No. of Poles:4 Pole; Switching Power AC3:5.5kW; Switching Current AC1:45A; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 84Y5449
Product Name Contactor, Dpst-No/nc, 690V, Dinrail; Load Current Inductive Abb
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 2871903 - RS Components, Ltd.
Specs
Type Electrical Contactor
International Approvals RoHS Compliant
Poles 1
View Details
Contactors - 3596-GX11SA-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 22.32 - Modular contactors 25A - 223200601440 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, ukca, CLUS, RINA
Poles 2
View Details
Contactors - 1221041 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
Poles 4
Mounting Screw
View Details