Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
DC MOTOR DRIVES
ABB AB
AF26-40-00-13 -- ABBG AC NON-REVERSING IEC
ABB AB
ABBG AC Non-Reversing IEC
AF26-40-00-13
Description
AF26 4P CONTR, 100-250VAC/DC
Galco Industrial Electronics
Done
Description
AF26 4P CONTR, 100-250VAC/DC
Suppliers
Company
Product
Description
Supplier Links
Galco Industrial Electronics
Madison Heights, MI, United States
ABBG AC Non-Reversing IEC
AF26-40-00-13
ABBG AC Non-Reversing IEC
AF26-40-00-13
AF26 4P CONTR, 100-250VAC/DC
AF26 4P CONTR, 100-250VAC/DC
Supplier's Site
Technical Specifications
Galco Industrial Electronics
Product Category
DC Motor Drives
Product Number
AF26-40-00-13
Product Name
ABBG AC Non-Reversing IEC
Unlock Full Specs
to access all available technical data
Similar Products
Advantech
4-axis Stepping and Servo Motor Control Universal PCI Card
PCI-1240U-B2E
Specs
PC-Based Bus
PCI
Motor / System
DC Servo
View Details
Allegro MicroSystems Inc.
Motor Drivers, Controllers
A3977KLPTR-T
Specs
Configuration
PCB Mount; "28-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
Communication
Logic
Operating Temperature
-40 to 150 C (-40 to 302 F)
View Details
6
suppliers
PI (Physik Instrumente) L.P.
OEM Driver Board for Q-Motion Stick-Slip Inertia Motors, 1 Channel, 48 V
E-872
Specs
Axes
1.0
Motor / System
Piezoelectric
Configuration
PC Board
View Details
RS Components, Ltd.
Motor Controllers
434543
Specs
DC Input
48 volts
Power
48 watts
Continuous Current
8 amps
View Details