ABB Process Automation Division Contactor, 3Pst-No, 24-60Vac; Load Current Inductive Abb AF26-30-00-41

Description
CONTACTOR, 3PST-NO, 24-60VAC; Load Current Inductive:26A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:11kW; Switching Current AC1:45A; Switching Power AC1:-RoHS Compliant: Yes
Datasheet
Description
CONTACTOR, 3PST-NO, 24-60VAC; Load Current Inductive:26A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:11kW; Switching Current AC1:45A; Switching Power AC1:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, 3Pst-No, 24-60Vac; Load Current Inductive Abb - 60Y2605 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3Pst-No, 24-60Vac; Load Current Inductive Abb
60Y2605
Contactor, 3Pst-No, 24-60Vac; Load Current Inductive Abb 60Y2605
CONTACTOR, 3PST-NO, 24-60VAC; Load Current Inductive:26A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:11kW; Switching Current AC1:45A; Switching Power AC1:-RoHS Compliant: Yes

CONTACTOR, 3PST-NO, 24-60VAC; Load Current Inductive:26A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:11kW; Switching Current AC1:45A; Switching Power AC1:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 60Y2605
Product Name Contactor, 3Pst-No, 24-60Vac; Load Current Inductive Abb
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GTM501CAX-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Type 6K.04 - Mini industrial contactors - 6K0481104812 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 3
View Details
Contactors - 1221060 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
Poles 4
Mounting Screw
View Details