ABB AB Contactor, 3Pst-No, 48-130V; Load Current Inductive Abb AF26-30-00-12

Description
CONTACTOR, 3PST-NO, 48-130V; Load Current Inductive:26A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:11kW; Switching Current AC1:45A RoHS Compliant: Yes
Datasheet
Description
CONTACTOR, 3PST-NO, 48-130V; Load Current Inductive:26A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:11kW; Switching Current AC1:45A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, 3Pst-No, 48-130V; Load Current Inductive Abb - 60Y2602 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3Pst-No, 48-130V; Load Current Inductive Abb
60Y2602
Contactor, 3Pst-No, 48-130V; Load Current Inductive Abb 60Y2602
CONTACTOR, 3PST-NO, 48-130V; Load Current Inductive:26A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:11kW; Switching Current AC1:45A RoHS Compliant: Yes

CONTACTOR, 3PST-NO, 48-130V; Load Current Inductive:26A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:11kW; Switching Current AC1:45A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 60Y2602
Product Name Contactor, 3Pst-No, 48-130V; Load Current Inductive Abb
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Type 22.34 - Modular contactors 25A - 223400604320 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, CLUS, ukca, RINA
Poles 4
View Details
Definite Purpose Contactors - 8-1611007-5 - TE Connectivity
Specs
Type Electrical Contactor
Poles 1
VAC 120 volts
View Details
Contactors - 3596-GX23BBB-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details