ABB AB Contactor, 3Pst-No, 690V, Dinrail; Load Current Inductive Abb AF26-30-00-11

Description
CONTACTOR, 3PST-NO, 690V, DINRAIL; Load Current Inductive:26A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:11kW; Switching Current AC1:45A; Coil Voltage VACRoHS Compliant: Yes
Description
CONTACTOR, 3PST-NO, 690V, DINRAIL; Load Current Inductive:26A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:11kW; Switching Current AC1:45A; Coil Voltage VACRoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Contactor, 3PST-NO, 690V, DIN Rail, part number 84Y5442, is designed for controlling power circuits up to 690V AC and 220V DC. It is suitable for managing 3-phase motors and non-inductive or slightly inductive loads. The contactor features a block type design with three main poles and is equipped with an electronic coil interface that accommodates a wide range of control voltages from 24V to 500V AC or 20V to 500V DC, allowing for flexibility in various applications. This model has a rated operational current of 45A at 690V AC under AC-3 conditions and can handle a maximum breaking capacity of 200A at 690V. It includes built-in surge protection, eliminating the need for additional suppressors. The contactor is compliant with multiple standards, including IEC 60947-1 and UL 508, ensuring reliability and safety in operation. The product is RoHS compliant and suitable for use in environments with ambient temperatures ranging from -40°C to +70°C, depending on the configuration. Engineers considering this product should note its compatibility with a variety of accessories and its robust performance characteristics, making it a viable option for industrial control applications.

Datasheet Summary
Powered by GS/AI

The Contactor, 3PST-NO, 690V, DIN Rail, part number 84Y5442, is designed for controlling power circuits up to 690V AC and 220V DC. It is suitable for managing 3-phase motors and non-inductive or slightly inductive loads. The contactor features a block type design with three main poles and is equipped with an electronic coil interface that accommodates a wide range of control voltages from 24V to 500V AC or 20V to 500V DC, allowing for flexibility in various applications. This model has a rated operational current of 45A at 690V AC under AC-3 conditions and can handle a maximum breaking capacity of 200A at 690V. It includes built-in surge protection, eliminating the need for additional suppressors. The contactor is compliant with multiple standards, including IEC 60947-1 and UL 508, ensuring reliability and safety in operation. The product is RoHS compliant and suitable for use in environments with ambient temperatures ranging from -40°C to +70°C, depending on the configuration. Engineers considering this product should note its compatibility with a variety of accessories and its robust performance characteristics, making it a viable option for industrial control applications.

Suppliers

Company
Product
Description
Supplier Links
Contactor, 3Pst-No, 690V, Dinrail; Load Current Inductive Abb - 84Y5442 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3Pst-No, 690V, Dinrail; Load Current Inductive Abb
84Y5442
Contactor, 3Pst-No, 690V, Dinrail; Load Current Inductive Abb 84Y5442
CONTACTOR, 3PST-NO, 690V, DINRAIL; Load Current Inductive:26A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:11kW; Switching Current AC1:45A; Coil Voltage VACRoHS Compliant: Yes

CONTACTOR, 3PST-NO, 690V, DINRAIL; Load Current Inductive:26A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:11kW; Switching Current AC1:45A; Coil Voltage VACRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 84Y5442
Product Name Contactor, 3Pst-No, 690V, Dinrail; Load Current Inductive Abb
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GXSB15CEB-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-24 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details
CF - Multipole AC power contactors for loads up to 600 A and 3,000 V -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Current 400 amps
VDC 1500 to 3000 volts
View Details
Type 22.74 - Modular contactor 32A - 227401101610 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, EAC-1, CLUS, ukca
Poles 4
View Details