Thomas & Betts Corporation Duplex/Single Receptacle AF202DFI

Description
FEED THROUGH, DEAD FRONT TYPE; THERMOPLASTIC (BODY), NYLON (FACE) MATERIAL; IVORY COLOR; SPECIFICATION GRADE; UL 498, UL (CANADA AND US), CSA C22.2 APPROVAL; 125 VAC AT 60 HZ VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; BACK WIRING; OVERALL DIMENS
Description
FEED THROUGH, DEAD FRONT TYPE; THERMOPLASTIC (BODY), NYLON (FACE) MATERIAL; IVORY COLOR; SPECIFICATION GRADE; UL 498, UL (CANADA AND US), CSA C22.2 APPROVAL; 125 VAC AT 60 HZ VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; BACK WIRING; OVERALL DIMENS

Suppliers

Company
Product
Description
Supplier Links
Memphis, TN, USA
Duplex/Single Receptacle
AF202DFI
Duplex/Single Receptacle AF202DFI
FEED THROUGH, DEAD FRONT TYPE; THERMOPLASTIC (BODY), NYLON (FACE) MATERIAL; IVORY COLOR; SPECIFICATION GRADE; UL 498, UL (CANADA AND US), CSA C22.2 APPROVAL; 125 VAC AT 60 HZ VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; BACK WIRING; OVERALL DIMENS

FEED THROUGH, DEAD FRONT TYPE; THERMOPLASTIC (BODY), NYLON (FACE) MATERIAL; IVORY COLOR; SPECIFICATION GRADE; UL 498, UL (CANADA AND US), CSA C22.2 APPROVAL; 125 VAC AT 60 HZ VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; BACK WIRING; OVERALL DIMENS

Supplier's Site

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number AF202DFI
Product Name Duplex/Single Receptacle
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Connectors Power - 104480-9 - Heilind Electronics, Inc.
Specs
Device Type Receptacle
View Details
PowerFlex 520 2.2kW (3Hp) Power Module - 25-PM1-E4P2 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
Value Line Connector - M8A5M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C2
View Details
13A/250V White UK/Ireland Panel Mount Socket - 88010621 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; BS 1363-2
View Details