ABB Inc. 4-pole AF Contactors AC / DC operated AF190 AF370

Description
Description AF190 ... AF370 4-pole contactors are mainly used for controlling non-inductive or slightly inductive loads (i.e. resistance furnaces...) and generally for controlling power circuits up to 600 V AC. These contactors are of the block type design with 4 main poles. Control Circuit: AC or DC operated with electronic coil interface accepting a wide control voltage range (e.g. 100...250 V AC and DC), only 4 coils to cover control voltages between 24...500 V 50/60 Hz and 20...500 V DC can manage large control voltage variations reduced panel energy consumption very distinct closing and opening can withstand short voltage dips and voltage sags (SEMI F47 conditions of use on request) built-in surge suppression add-on auxiliary contact blocks for side mounting and a wide range of accessories
Datasheet
Description
Description AF190 ... AF370 4-pole contactors are mainly used for controlling non-inductive or slightly inductive loads (i.e. resistance furnaces...) and generally for controlling power circuits up to 600 V AC. These contactors are of the block type design with 4 main poles. Control Circuit: AC or DC operated with electronic coil interface accepting a wide control voltage range (e.g. 100...250 V AC and DC), only 4 coils to cover control voltages between 24...500 V 50/60 Hz and 20...500 V DC can manage large control voltage variations reduced panel energy consumption very distinct closing and opening can withstand short voltage dips and voltage sags (SEMI F47 conditions of use on request) built-in surge suppression add-on auxiliary contact blocks for side mounting and a wide range of accessories
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4-pole AF Contactors AC / DC operated - AF190  AF370 - ABB Inc.
Memphis, TN, United States
4-pole AF Contactors AC / DC operated
AF190 AF370
4-pole AF Contactors AC / DC operated AF190 AF370
Description AF190 ... AF370 4-pole contactors are mainly used for controlling non-inductive or slightly inductive loads (i.e. resistance furnaces...) and generally for controlling power circuits up to 600 V AC. These contactors are of the block type design with 4 main poles. Control Circuit: AC or DC operated with electronic coil interface accepting a wide control voltage range (e.g. 100...250 V AC and DC), only 4 coils to cover control voltages between 24...500 V 50/60 Hz and 20...500 V DC can manage large control voltage variations reduced panel energy consumption very distinct closing and opening can withstand short voltage dips and voltage sags (SEMI F47 conditions of use on request) built-in surge suppression add-on auxiliary contact blocks for side mounting and a wide range of accessories

Description

AF190 ... AF370 4-pole contactors are mainly used for controlling non-inductive or slightly inductive loads (i.e. resistance furnaces...) and generally for controlling power circuits up to 600 V AC. These contactors are of the block type design with 4 main poles.

Control Circuit: AC or DC operated with electronic coil interface accepting a wide control voltage range (e.g. 100...250 V AC and DC), only 4 coils to cover control voltages between 24...500 V 50/60 Hz and 20...500 V DC

  • can manage large control voltage variations
  • reduced panel energy consumption
  • very distinct closing and opening
  • can withstand short voltage dips and voltage sags (SEMI F47 conditions of use on request)
  • built-in surge suppression
  • add-on auxiliary contact blocks for side mounting and a wide range of accessories
Supplier's Site Datasheet

Technical Specifications

  ABB Inc.
Product Category Motor Starters and Contactors
Product Number AF190 AF370
Product Name 4-pole AF Contactors AC / DC operated
Number of Poles 4
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 206055 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 20.1 HP
Three Phase Power 20.1 HP
DC Horsepower 20.1 HP
View Details
Contactor - 328727 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
AC Motor Phase Three
Number of Poles 3
Continuous Current 110 amps
View Details