ABB AB Contactor, 3Pst-No, 20-60V; Load Current Inductive Abb AF16Z-30-10-21

Description
CONTACTOR, 3PST-NO, 20-60V; Load Current Inductive:18A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:7.5kW; Switching Current AC1:30A; Switching Power AC1:- RoHS Compliant: Yes
Datasheet
Description
CONTACTOR, 3PST-NO, 20-60V; Load Current Inductive:18A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:7.5kW; Switching Current AC1:30A; Switching Power AC1:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, 3Pst-No, 20-60V; Load Current Inductive Abb - 60Y2312 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3Pst-No, 20-60V; Load Current Inductive Abb
60Y2312
Contactor, 3Pst-No, 20-60V; Load Current Inductive Abb 60Y2312
CONTACTOR, 3PST-NO, 20-60V; Load Current Inductive:18A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:7.5kW; Switching Current AC1:30A; Switching Power AC1:- RoHS Compliant: Yes

CONTACTOR, 3PST-NO, 20-60V; Load Current Inductive:18A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:7.5kW; Switching Current AC1:30A; Switching Power AC1:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 60Y2312
Product Name Contactor, 3Pst-No, 20-60V; Load Current Inductive Abb
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

C155, C156, C157 - Multi-pole universally configurable AC and DC contactors -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Current 250 to 300 amps
VDC 450 volts
View Details
Contactors - 3596-GXL14C2AC-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 6K.13 - Industrial contactors - 6K1390484350 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 3
View Details