ABB AB Contactor, 4Pst-No, 690V, Dinrail; Load Current Inductive Abb AF16-40-00-11

Description
CONTACTOR, 4PST-NO, 690V, DINRAIL; Load Current Inductive:18A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:4PST-N O; No. of Poles:4 Pole; Switching Power AC3:9kW; Switching Current AC1:30A; Coil Voltage VAC RoHS Compliant: Yes
Datasheet
Description
CONTACTOR, 4PST-NO, 690V, DINRAIL; Load Current Inductive:18A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:4PST-N O; No. of Poles:4 Pole; Switching Power AC3:9kW; Switching Current AC1:30A; Coil Voltage VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, 4Pst-No, 690V, Dinrail; Load Current Inductive Abb - 84Y5428 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 4Pst-No, 690V, Dinrail; Load Current Inductive Abb
84Y5428
Contactor, 4Pst-No, 690V, Dinrail; Load Current Inductive Abb 84Y5428
CONTACTOR, 4PST-NO, 690V, DINRAIL; Load Current Inductive:18A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:4PST-N O; No. of Poles:4 Pole; Switching Power AC3:9kW; Switching Current AC1:30A; Coil Voltage VAC RoHS Compliant: Yes

CONTACTOR, 4PST-NO, 690V, DINRAIL; Load Current Inductive:18A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:4PST-NO; No. of Poles:4 Pole; Switching Power AC3:9kW; Switching Current AC1:30A; Coil Voltage VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 84Y5428
Product Name Contactor, 4Pst-No, 690V, Dinrail; Load Current Inductive Abb
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GV141BAX-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-500-B-A-9/26 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 3000 amps
View Details
Specs
Type Electrical Contactor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Type 22.44 - Modular contactor 40A - 224402304710 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, EAC-1, CLUS, ukca
Poles 4
View Details