ABB Process Automation Division Contactor, 3Pst-No, 24-60Vac; Load Current Inductive Abb AF16-30-10-41

Description
CONTACTOR, 3PST-NO, 24-60VAC; Load Current Inductive:18A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:7.5kW; Switching Current AC1:30A RoHS Compliant: Yes
Datasheet
Description
CONTACTOR, 3PST-NO, 24-60VAC; Load Current Inductive:18A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:7.5kW; Switching Current AC1:30A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, 3Pst-No, 24-60Vac; Load Current Inductive Abb - 60Y2275 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3Pst-No, 24-60Vac; Load Current Inductive Abb
60Y2275
Contactor, 3Pst-No, 24-60Vac; Load Current Inductive Abb 60Y2275
CONTACTOR, 3PST-NO, 24-60VAC; Load Current Inductive:18A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:7.5kW; Switching Current AC1:30A RoHS Compliant: Yes

CONTACTOR, 3PST-NO, 24-60VAC; Load Current Inductive:18A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:7.5kW; Switching Current AC1:30A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 60Y2275
Product Name Contactor, 3Pst-No, 24-60Vac; Load Current Inductive Abb
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Type 6K.T0 - Thermal overload protection - 6KT000001827 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS
Poles 1
View Details
Definite Purpose Contactors - 7-1393132-4 - TE Connectivity
Specs
Type Electrical Contactor
Poles 3
VDC 12 volts
View Details
C193 - AC and DC Contactors up to 1,200 Volts -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Current 50 amps
VDC 1000 volts
View Details
Contactors - 3596-GX12KCB-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details