ABB Process Automation Division Contactor, 3Pst-No, 250-500V; Load Current Inductive Abb AF16-30-10-14

Description
CONTACTOR, 3PST-NO, 250-500V; Load Current Inductive:18A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:7.5kW; Switching Current AC1:30A RoHS Compliant: Yes
Description
CONTACTOR, 3PST-NO, 250-500V; Load Current Inductive:18A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:7.5kW; Switching Current AC1:30A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Contactor, 3Pst-No, 250-500V; Load Current Inductive Abb - 60Y2274 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3Pst-No, 250-500V; Load Current Inductive Abb
60Y2274
Contactor, 3Pst-No, 250-500V; Load Current Inductive Abb 60Y2274
CONTACTOR, 3PST-NO, 250-500V; Load Current Inductive:18A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:7.5kW; Switching Current AC1:30A RoHS Compliant: Yes

CONTACTOR, 3PST-NO, 250-500V; Load Current Inductive:18A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:7.5kW; Switching Current AC1:30A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 60Y2274
Product Name Contactor, 3Pst-No, 250-500V; Load Current Inductive Abb
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GV241PAB-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Contactors - 1220811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
Poles 3
Mounting Screw
View Details