ABB AB Contactor, 3Pst-No, 48-130V; Load Current Inductive Abb AF16-30-10-12

Description
CONTACTOR, 3PST-NO, 48-130V; Load Current Inductive:18A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:7.5kW; Switching Current AC1:30A; Switching Power AC1:-RoHS Compliant: Yes
Description
CONTACTOR, 3PST-NO, 48-130V; Load Current Inductive:18A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:7.5kW; Switching Current AC1:30A; Switching Power AC1:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Contactor, 3Pst-No, 48-130V; Load Current Inductive Abb - 60Y2272 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3Pst-No, 48-130V; Load Current Inductive Abb
60Y2272
Contactor, 3Pst-No, 48-130V; Load Current Inductive Abb 60Y2272
CONTACTOR, 3PST-NO, 48-130V; Load Current Inductive:18A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:7.5kW; Switching Current AC1:30A; Switching Power AC1:-RoHS Compliant: Yes

CONTACTOR, 3PST-NO, 48-130V; Load Current Inductive:18A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:7.5kW; Switching Current AC1:30A; Switching Power AC1:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 60Y2272
Product Name Contactor, 3Pst-No, 48-130V; Load Current Inductive Abb
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

AC Contactors - 2-1618378-9 - TE Connectivity
Specs
VAC 115 volts
View Details
Type 22.34 - Modular contactors 25A - 223400601620 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, CLUS, ukca, RINA
Poles 4
View Details
Contactors - 3596-GX12TCB-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
AFS819, AFS881 - Single pole latching NO contactors -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Poles 1
Current 150 to 250 amps
View Details