ABB AB Contactor, 3Pst-No, 690V, Dinrail; Load Current Inductive Abb AF16-30-10-11

Description
CONTACTOR, 3PST-NO, 690V, DINRAIL; Load Current Inductive:18A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:7.5kW; Switching Current AC1:30A; Coil Voltage RoHS Compliant: Yes
Description
CONTACTOR, 3PST-NO, 690V, DINRAIL; Load Current Inductive:18A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:7.5kW; Switching Current AC1:30A; Coil Voltage RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The product is a 3-pole contactor designed for controlling power circuits up to 690 V AC and 220 V DC. It is suitable for managing 3-phase motors and non-inductive or slightly inductive loads. The contactor features a built-in electronic coil interface that accommodates a wide range of control voltages from 24 to 500 V AC and 20 to 500 V DC, allowing for flexibility in various applications without the need for coil changes. This contactor includes surge protection, eliminating the requirement for additional suppressors. It has a rated operational current of 30 A at 690 V and can handle a maximum breaking capacity of 106 A at 690 V. The device is compliant with multiple standards, including IEC 60947-1 and UL 508, ensuring reliability and safety in operation. The contactor is designed for DIN rail mounting and has a compact size, making it suitable for various installation environments. It also offers a range of accessories for enhanced functionality. The product is RoHS compliant, indicating it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The product is a 3-pole contactor designed for controlling power circuits up to 690 V AC and 220 V DC. It is suitable for managing 3-phase motors and non-inductive or slightly inductive loads. The contactor features a built-in electronic coil interface that accommodates a wide range of control voltages from 24 to 500 V AC and 20 to 500 V DC, allowing for flexibility in various applications without the need for coil changes. This contactor includes surge protection, eliminating the requirement for additional suppressors. It has a rated operational current of 30 A at 690 V and can handle a maximum breaking capacity of 106 A at 690 V. The device is compliant with multiple standards, including IEC 60947-1 and UL 508, ensuring reliability and safety in operation. The contactor is designed for DIN rail mounting and has a compact size, making it suitable for various installation environments. It also offers a range of accessories for enhanced functionality. The product is RoHS compliant, indicating it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Contactor, 3Pst-No, 690V, Dinrail; Load Current Inductive Abb - 84Y5427 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3Pst-No, 690V, Dinrail; Load Current Inductive Abb
84Y5427
Contactor, 3Pst-No, 690V, Dinrail; Load Current Inductive Abb 84Y5427
CONTACTOR, 3PST-NO, 690V, DINRAIL; Load Current Inductive:18A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:7.5kW; Switching Current AC1:30A; Coil Voltage RoHS Compliant: Yes

CONTACTOR, 3PST-NO, 690V, DINRAIL; Load Current Inductive:18A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:7.5kW; Switching Current AC1:30A; Coil Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 84Y5427
Product Name Contactor, 3Pst-No, 690V, Dinrail; Load Current Inductive Abb
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GXL14B1CC-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-24 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details
Type 22.34 - Modular contactors 25A - 223400484640 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, CLUS, ukca, RINA
Poles 4
View Details