ABB AB Contactor, 3Pst-No, 20-60V; Load Current Inductive Abb AF12Z-30-10-21

Description
CONTACTOR, 3PST-NO, 20-60V; Load Current Inductive:12.5A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:5.5kW; Switching Current AC1:28A RoHS Compliant: Yes
Datasheet
Description
CONTACTOR, 3PST-NO, 20-60V; Load Current Inductive:12.5A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:5.5kW; Switching Current AC1:28A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, 3Pst-No, 20-60V; Load Current Inductive Abb - 60Y1994 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3Pst-No, 20-60V; Load Current Inductive Abb
60Y1994
Contactor, 3Pst-No, 20-60V; Load Current Inductive Abb 60Y1994
CONTACTOR, 3PST-NO, 20-60V; Load Current Inductive:12.5A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:5.5kW; Switching Current AC1:28A RoHS Compliant: Yes

CONTACTOR, 3PST-NO, 20-60V; Load Current Inductive:12.5A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:5.5kW; Switching Current AC1:28A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 60Y1994
Product Name Contactor, 3Pst-No, 20-60V; Load Current Inductive Abb
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GXVB611CBB-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-24 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details
Type 6K.04 - Mini industrial contactors - 6K0491104312 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 4
View Details