'ABB’s complete range of safety components make protection systems easier to build. Designed for machine safety applications, AFS contactors are ideal for monitoring and controlling safety circuits.
ABB AFS contactors can be easily integrated in machine manufacturers’ systems complying with equipment and machinery safety standards EN ISO 13849 and EN 62061.
- Built with AF technology
- Minimum switching capacity 5V/3mA
- Permanently mounted front auxiliaries
- Mechanically linked and mirror contacts
- Prevent unexpected operations with safety cap
- 3rd party certified; PL and SIL data available
- Perfect match with Jokab safety products
| ABB Inc. | |
|---|---|
| Product Category | Motor Starters and Contactors |
| Product Number | AF1250 ... AF2650 |
| Product Name | 3-Pole Contactors |
| Number of Poles | 3 |
| Control Voltage | 500 volts |
| Continuous Current | 1210 to 2700 amps |
| Motor Voltage | 200 to 600 volts |