ABB Process Automation Division Contactor, 3Pst-No, 48-130V; Load Current Inductive Abb AF12-30-10-12

Description
CONTACTOR, 3PST-NO, 48-130V; Load Current Inductive:12.5A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:5.5kW; Switching Current AC1:28A RoHS Compliant: Yes
Datasheet
Description
CONTACTOR, 3PST-NO, 48-130V; Load Current Inductive:12.5A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:5.5kW; Switching Current AC1:28A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, 3Pst-No, 48-130V; Load Current Inductive Abb - 60Y1937 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3Pst-No, 48-130V; Load Current Inductive Abb
60Y1937
Contactor, 3Pst-No, 48-130V; Load Current Inductive Abb 60Y1937
CONTACTOR, 3PST-NO, 48-130V; Load Current Inductive:12.5A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:5.5kW; Switching Current AC1:28A RoHS Compliant: Yes

CONTACTOR, 3PST-NO, 48-130V; Load Current Inductive:12.5A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:5.5kW; Switching Current AC1:28A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 60Y1937
Product Name Contactor, 3Pst-No, 48-130V; Load Current Inductive Abb
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Type 22.72 - Modular contactor 32A - 227200241310 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals EAC-1, CE-2, CLUS, ukca
Poles 2
View Details
Contactors - 1111-KD400B2C2-ND - DigiKey
Specs
Type Electrical Contactor
View Details
Contactors - 3596-GX11FCB-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details