ABB AB Contactor, 3Pst-No, 690V, Dinrail; Load Current Inductive Abb AF12-30-01-11

Description
CONTACTOR, 3PST-NO, 690V, DINRAIL; Load Current Inductive:12.5A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:5.5kW; Switching Current AC1:28A; Coil Voltage RoHS Compliant: Yes
Description
CONTACTOR, 3PST-NO, 690V, DINRAIL; Load Current Inductive:12.5A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:5.5kW; Switching Current AC1:28A; Coil Voltage RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Contactor, 3Pst-No, 690V, Dinrail; Load Current Inductive Abb - 84Y5415 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3Pst-No, 690V, Dinrail; Load Current Inductive Abb
84Y5415
Contactor, 3Pst-No, 690V, Dinrail; Load Current Inductive Abb 84Y5415
CONTACTOR, 3PST-NO, 690V, DINRAIL; Load Current Inductive:12.5A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:5.5kW; Switching Current AC1:28A; Coil Voltage RoHS Compliant: Yes

CONTACTOR, 3PST-NO, 690V, DINRAIL; Load Current Inductive:12.5A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:5.5kW; Switching Current AC1:28A; Coil Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 84Y5415
Product Name Contactor, 3Pst-No, 690V, Dinrail; Load Current Inductive Abb
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GV221CAX-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-12 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details
Type 6K.04 - Mini industrial contactors - 6K0482304812 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 3
View Details