ABB Inc. 3-pole Reversing Contactors AF116R - AF146R

Description
AF116R ... AF140 reversing contactors are mainly used for controlling 3-phase motors and power circuits up to 600 V AC. These contactors are of the block type design with 3 main poles. Control Circuit: AC or DC operated with electronic coil interface accepting a wide control voltage range(e.g. 100. ..250 V AC and DC), only 4 coils to cover control voltages between 24...500 V 50/60 Hz and 20...500 V DC can manage large control voltage variations reduced panel energy consumption very distinct closing and opening can withstand short voltage dips and voltage sags (SEMI F47 conditions of use on request) built-in surge suppression add-on auxiliary contact blocks for side mounting and a wide range of accessories
Datasheet
Description
AF116R ... AF140 reversing contactors are mainly used for controlling 3-phase motors and power circuits up to 600 V AC. These contactors are of the block type design with 3 main poles. Control Circuit: AC or DC operated with electronic coil interface accepting a wide control voltage range(e.g. 100. ..250 V AC and DC), only 4 coils to cover control voltages between 24...500 V 50/60 Hz and 20...500 V DC can manage large control voltage variations reduced panel energy consumption very distinct closing and opening can withstand short voltage dips and voltage sags (SEMI F47 conditions of use on request) built-in surge suppression add-on auxiliary contact blocks for side mounting and a wide range of accessories
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-pole Reversing Contactors - AF116R - AF146R - ABB Inc.
Memphis, TN, United States
3-pole Reversing Contactors
AF116R - AF146R
3-pole Reversing Contactors AF116R - AF146R
AF116R ... AF140 reversing contactors are mainly used for controlling 3-phase motors and power circuits up to 600 V AC. These contactors are of the block type design with 3 main poles. Control Circuit: AC or DC operated with electronic coil interface accepting a wide control voltage range(e.g. 100. ..250 V AC and DC), only 4 coils to cover control voltages between 24...500 V 50/60 Hz and 20...500 V DC can manage large control voltage variations reduced panel energy consumption very distinct closing and opening can withstand short voltage dips and voltage sags (SEMI F47 conditions of use on request) built-in surge suppression add-on auxiliary contact blocks for side mounting and a wide range of accessories

AF116R ... AF140 reversing contactors are mainly used for controlling 3-phase motors and power circuits up to 600 V AC. These contactors are of the block type design with 3 main poles.

Control Circuit: AC or DC operated with electronic coil interface accepting a wide control voltage range(e.g. 100. ..250 V AC and DC), only 4 coils to cover control voltages between 24...500 V 50/60 Hz and 20...500 V DC

  • can manage large control voltage variations
  • reduced panel energy consumption
  • very distinct closing and opening
  • can withstand short voltage dips and voltage sags (SEMI F47 conditions of use on request)
  • built-in surge suppression
  • add-on auxiliary contact blocks for side mounting and a wide range of accessories
Supplier's Site Datasheet

Technical Specifications

  ABB Inc.
Product Category Motor Starters and Contactors
Product Number AF116R - AF146R
Product Name 3-pole Reversing Contactors
Number of Poles 3
Control Voltage 500 volts
Starter Type Reversing
Continuous Current 200 amps
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole AC Coil Contactors - MC-130A-AC300V-L - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Three
View Details
Automotive Contactors - 2219560-1 - TE Connectivity
Specs
Continuous Current 100 to 134 amps
Motor Voltage 450 volts
Single Phase Power 0.0015 HP
View Details
IEC 12 A Contactor - 100-C12C10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 12 amps
View Details