ABB Inc. 3-pole contactors with built-in PLC interface AF116AF146

Description
Description AF116 ... AF140 contactors are mainly used for controlling 3-phase motors and power circuits up to 600 V AC. These contactors are of the block type design with 3 main poles. Control Circuit: AC or DC operated with electronic coil interface accepting a wide control voltage range(e.g. 100...250 V AC and DC), only 2 coils to cover control voltages between 100...500 V 50/60 Hz and 100...500 V DC can manage large control voltage variations reduced panel energy consumption very distinct closing and opening can withstand short voltage dips and voltage sags (SEMI F47 conditions of use on request). built-in surge suppression add-on auxiliary contact blocks for side mounting and a wide range of accessories
Datasheet
Description
Description AF116 ... AF140 contactors are mainly used for controlling 3-phase motors and power circuits up to 600 V AC. These contactors are of the block type design with 3 main poles. Control Circuit: AC or DC operated with electronic coil interface accepting a wide control voltage range(e.g. 100...250 V AC and DC), only 2 coils to cover control voltages between 100...500 V 50/60 Hz and 100...500 V DC can manage large control voltage variations reduced panel energy consumption very distinct closing and opening can withstand short voltage dips and voltage sags (SEMI F47 conditions of use on request). built-in surge suppression add-on auxiliary contact blocks for side mounting and a wide range of accessories
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-pole contactors with built-in PLC interface - AF116AF146 - ABB Inc.
Memphis, TN, United States
3-pole contactors with built-in PLC interface
AF116AF146
3-pole contactors with built-in PLC interface AF116AF146
Description AF116 ... AF140 contactors are mainly used for controlling 3-phase motors and power circuits up to 600 V AC. These contactors are of the block type design with 3 main poles. Control Circuit: AC or DC operated with electronic coil interface accepting a wide control voltage range(e.g. 100...250 V AC and DC), only 2 coils to cover control voltages between 100...500 V 50/60 Hz and 100...500 V DC can manage large control voltage variations reduced panel energy consumption very distinct closing and opening can withstand short voltage dips and voltage sags (SEMI F47 conditions of use on request). built-in surge suppression add-on auxiliary contact blocks for side mounting and a wide range of accessories

Description

AF116 ... AF140 contactors are mainly used for controlling 3-phase motors and power circuits up to 600 V AC.

These contactors are of the block type design with 3 main poles.
Control Circuit: AC or DC operated with electronic coil interface accepting a wide control voltage range(e.g. 100...250 V AC and DC), only 2 coils to cover control voltages between 100...500 V 50/60 Hz and 100...500 V DC

  • can manage large control voltage variations
  • reduced panel energy consumption
  • very distinct closing and opening
  • can withstand short voltage dips and voltage sags (SEMI F47 conditions of use on request).
  • built-in surge suppression
  • add-on auxiliary contact blocks for side mounting and a wide range of accessories
Supplier's Site Datasheet

Technical Specifications

  ABB Inc.
Product Category Motor Starters and Contactors
Product Number AF116AF146
Product Name 3-pole contactors with built-in PLC interface
Number of Poles 3
Control Voltage 500 volts
Continuous Current 200 amps
Unlock Full Specs
to access all available technical data

Similar Products

13A Manual Motor Starters - MMS-32H-13A - Altech Corp.
Specs
Standard Rating IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Solid State Overload/Relay - 20775675 - Radwell International
Specs
Device Technology Solid State
Continuous Current 25 amps
View Details
IEC 9 A Contactor - 100-C09UA01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details