AF09ZR ... AF38ZR reversing contactors are mainly used for controlling 3-phase motors and power circuits up to 600 V AC and 250 V DC. These contactors are of the block type design with 3 main poles.- control circuit: AC or DC operated with electronic coil interface accepting a wide control voltage range (e.g.100...250 V AC and DC), only 4 control voltage ranges covering 24...250 V 50/60 Hz and 12...250 V DC - can manage large control voltage variations- allow direct control by PLC-output = 24 V DC 500 mA- reduced panel energy consumption- very distinct closing and opening- can withstand short voltage dips and voltage sags (SEMI F47-0706 conditions of use on request)- built-in surge suppression- add-on auxiliary contact blocks for front or side mounting and a wide range of accessories
| ABB Inc. | |
|---|---|
| Product Category | Motor Starters and Contactors |
| Product Number | AF09ZR - AF38ZR |
| Product Name | 3-pole Reversing Contactors (low consumption) |
| Number of Poles | 3 |
| Control Voltage | 250 volts |
| Starter Type | Reversing |
| Continuous Current | 50 amps |