ABB Inc. 4-pole AF Contactors - low consumption AF09Z ... AF38Z

Description
Description AF09Z ... AF38Z 4-pole contactors are mainly used for controlling non-inductive or slightly inductive loads (i.e. resistance furnaces...) and generally for controlling power circuits up to 600 V AC and 250 V DC. These contactors are of the block type design with 4 main poles. Control Circuit: AC or DC operated with electronic coil interface accepting a wide control voltage range (e.g. 100...250 V AC and DC), only 4 control voltage ranges covering 24...250 V 50/60 Hz and 12...250 V DC can manage large control voltage variations allow direct control by PLC-output ≥ 24 V DC 500 mA reduced panel energy consumption very distinct closing and opening can withstand short voltage dips and voltage sags (SEMI F47-0706 conditions of use on request). built-in surge suppression add-on auxiliary contact blocks for front or side mounting and a wide range of accessories.
Datasheet
Description
Description AF09Z ... AF38Z 4-pole contactors are mainly used for controlling non-inductive or slightly inductive loads (i.e. resistance furnaces...) and generally for controlling power circuits up to 600 V AC and 250 V DC. These contactors are of the block type design with 4 main poles. Control Circuit: AC or DC operated with electronic coil interface accepting a wide control voltage range (e.g. 100...250 V AC and DC), only 4 control voltage ranges covering 24...250 V 50/60 Hz and 12...250 V DC can manage large control voltage variations allow direct control by PLC-output ≥ 24 V DC 500 mA reduced panel energy consumption very distinct closing and opening can withstand short voltage dips and voltage sags (SEMI F47-0706 conditions of use on request). built-in surge suppression add-on auxiliary contact blocks for front or side mounting and a wide range of accessories.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4-pole AF Contactors - low consumption - AF09Z ... AF38Z - ABB Inc.
Memphis, TN, United States
4-pole AF Contactors - low consumption
AF09Z ... AF38Z
4-pole AF Contactors - low consumption AF09Z ... AF38Z
Description AF09Z ... AF38Z 4-pole contactors are mainly used for controlling non-inductive or slightly inductive loads (i.e. resistance furnaces...) and generally for controlling power circuits up to 600 V AC and 250 V DC. These contactors are of the block type design with 4 main poles. Control Circuit: AC or DC operated with electronic coil interface accepting a wide control voltage range (e.g. 100...250 V AC and DC), only 4 control voltage ranges covering 24...250 V 50/60 Hz and 12...250 V DC can manage large control voltage variations allow direct control by PLC-output ≥ 24 V DC 500 mA reduced panel energy consumption very distinct closing and opening can withstand short voltage dips and voltage sags (SEMI F47-0706 conditions of use on request). built-in surge suppression add-on auxiliary contact blocks for front or side mounting and a wide range of accessories.

Description

AF09Z ... AF38Z 4-pole contactors are mainly used for controlling non-inductive or slightly inductive loads (i.e. resistance furnaces...) and generally for controlling power circuits up to 600 V AC and 250 V DC. These contactors are of the block type design with 4 main poles.

Control Circuit: AC or DC operated with electronic coil interface accepting a wide control voltage range (e.g. 100...250 V AC and DC), only 4 control voltage ranges covering 24...250 V 50/60 Hz and 12...250 V DC

  • can manage large control voltage variations
  • allow direct control by PLC-output ≥ 24 V DC 500 mA
  • reduced panel energy consumption
  • very distinct closing and opening
  • can withstand short voltage dips and voltage sags (SEMI F47-0706 conditions of use on request).
  • built-in surge suppression
  • add-on auxiliary contact blocks for front or side mounting and a wide range of accessories.
Supplier's Site Datasheet

Technical Specifications

  ABB Inc.
Product Category Motor Starters and Contactors
Product Number AF09Z ... AF38Z
Product Name 4-pole AF Contactors - low consumption
Number of Poles 4
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Overload/Heater - 6519143 - Radwell International
Fuji Electric Corp. of America
Specs
Continuous Current 9 amps
View Details
Motor Starters - 206124 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 14.74 HP
Three Phase Power 14.74 HP
DC Horsepower 14.74 HP
View Details
IEC 16 A Contactor - 100-C16C01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 16 amps
View Details