ABB Inc. 3-pole Contactors (Low Consumption) AF09Z - AF38Z

Description
AF09Z ... AF38Z contactors are mainly used for controlling 3-phase motors up to 600 V AC and 250 V DC. These contactors are of the block type design with 3 main poles. Control Circuit: AC or DC operated with electronic coil interface accepting a wide control voltage range (e.g.100...250 V AC and DC), only 4 control voltage ranges covering 24...250 V 50/60 Hz and 12...250 V DC - can manage large control voltage variations allow direct control by PLC-output ≥ 24 V DC 500 mA reduced panel energy consumption very distinct closing and opening can withstand short voltage dips and voltage sags (SEMI F47-0706 conditions of use on request) built-in surge suppression add-on auxiliary contact blocks for front or side mounting and a wide range of accessories
Datasheet
Description
AF09Z ... AF38Z contactors are mainly used for controlling 3-phase motors up to 600 V AC and 250 V DC. These contactors are of the block type design with 3 main poles. Control Circuit: AC or DC operated with electronic coil interface accepting a wide control voltage range (e.g.100...250 V AC and DC), only 4 control voltage ranges covering 24...250 V 50/60 Hz and 12...250 V DC - can manage large control voltage variations allow direct control by PLC-output ≥ 24 V DC 500 mA reduced panel energy consumption very distinct closing and opening can withstand short voltage dips and voltage sags (SEMI F47-0706 conditions of use on request) built-in surge suppression add-on auxiliary contact blocks for front or side mounting and a wide range of accessories
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-pole Contactors (Low Consumption) - AF09Z - AF38Z - ABB Inc.
Memphis, TN, United States
3-pole Contactors (Low Consumption)
AF09Z - AF38Z
3-pole Contactors (Low Consumption) AF09Z - AF38Z
AF09Z ... AF38Z contactors are mainly used for controlling 3-phase motors up to 600 V AC and 250 V DC. These contactors are of the block type design with 3 main poles. Control Circuit: AC or DC operated with electronic coil interface accepting a wide control voltage range (e.g.100...250 V AC and DC), only 4 control voltage ranges covering 24...250 V 50/60 Hz and 12...250 V DC - can manage large control voltage variations allow direct control by PLC-output ≥ 24 V DC 500 mA reduced panel energy consumption very distinct closing and opening can withstand short voltage dips and voltage sags (SEMI F47-0706 conditions of use on request) built-in surge suppression add-on auxiliary contact blocks for front or side mounting and a wide range of accessories

AF09Z ... AF38Z contactors are mainly used for controlling 3-phase motors up to 600 V AC and 250 V DC. These contactors are of the block type design with 3 main poles.

Control Circuit: AC or DC operated with electronic coil interface accepting a wide control voltage range (e.g.100...250 V AC and DC), only 4 control voltage ranges covering 24...250 V 50/60 Hz and 12...250 V DC - can manage large control voltage variations

  • allow direct control by PLC-output ≥ 24 V DC 500 mA
  • reduced panel energy consumption
  • very distinct closing and opening
  • can withstand short voltage dips and voltage sags (SEMI F47-0706 conditions of use on request)
  • built-in surge suppression
  • add-on auxiliary contact blocks for front or side mounting and a wide range of accessories
Supplier's Site Datasheet

Technical Specifications

  ABB Inc.
Product Category Motor Starters and Contactors
Product Number AF09Z - AF38Z
Product Name 3-pole Contactors (Low Consumption)
Number of Poles 3
Continuous Current 50 amps
Motor Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole DC Coil Contactors - MC-32A-DC24V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Automotive Contactors - 2138622-1 - TE Connectivity
Specs
Continuous Current 100 to 134 amps
Single Phase Power 0.0027 HP
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
IEC 9 A Contactor - 100-C09EQ10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details