ABB AB Contactor, 3Pst-No, 20-60V; Load Current Inductive Abb AF09Z-30-10-21

Description
CONTACTOR, 3PST-NO, 20-60V; Load Current Inductive:9.5A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:4kW; Switching Current AC1:25A; Switching Power AC1:- RoHS Compliant: Yes
Description
CONTACTOR, 3PST-NO, 20-60V; Load Current Inductive:9.5A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:4kW; Switching Current AC1:25A; Switching Power AC1:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Contactor, 3Pst-No, 20-60V; Load Current Inductive Abb - 60Y1547 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3Pst-No, 20-60V; Load Current Inductive Abb
60Y1547
Contactor, 3Pst-No, 20-60V; Load Current Inductive Abb 60Y1547
CONTACTOR, 3PST-NO, 20-60V; Load Current Inductive:9.5A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:4kW; Switching Current AC1:25A; Switching Power AC1:- RoHS Compliant: Yes

CONTACTOR, 3PST-NO, 20-60V; Load Current Inductive:9.5A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:4kW; Switching Current AC1:25A; Switching Power AC1:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 60Y1547
Product Name Contactor, 3Pst-No, 20-60V; Load Current Inductive Abb
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Type 6K.04 - Mini industrial contactors - 6K0490244712 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 3
View Details
S306 - Cam switch elements -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Current 160 to 200 amps
View Details
AC Contactors - 3-1618378-4 - TE Connectivity
Specs
VAC 115 volts
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-12 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details