'ABB’s complete range of safety components make protection systems easier to build. Designed for machine safety applications, AFS contactors are ideal for monitoring and controlling safety circuits.
ABB AFS contactors can be easily integrated in machine manufacturers’ systems complying with equipment and machinery safety standards EN ISO 13849 and EN 62061.
- Built with AF technology
- Minimum switching capacity 5V/3mA
- Permanently mounted front auxiliaries
- Mechanically linked and mirror contacts
- Prevent unexpected operations with safety cap
- 3rd party certified; PL and SIL data available
- Perfect match with Jokab safety products
| ABB Inc. | |
|---|---|
| Product Category | Motor Starters and Contactors |
| Product Number | AF09N - AF1650N |
| Product Name | NEMA rated, 3-pole Contactors |
| Standard Rating | NEMA |
| NEMA Size | 00; 0; 1; 2; 3; 4; 5; 6; 7; 8 |
| Number of Poles | 3 |
| Continuous Current | 1215 amps |