ABB Inc. 3-pole Contactors AF09 - AF38

Description
AF09 ... AF38 contactors are mainly used for controlling 3-phase motors and power circuits up to 600 V AC and 250 V DC. These contactors are of the block type design with 3 main poles. Control Circuit: AC or DC operated with electronic coil interface accepting a wide control voltage range (e.g. 100...250 V AC and DC), only 4 control voltage ranges covering 24...500V 50/60 Hz and 20...500 V DC - can manage large control voltage variations reduced panel energy consumption very distinct closing and opening built-in surge suppression add-on auxiliary contact blocks for front or side mounting and a wide range of accessories
Datasheet
Description
AF09 ... AF38 contactors are mainly used for controlling 3-phase motors and power circuits up to 600 V AC and 250 V DC. These contactors are of the block type design with 3 main poles. Control Circuit: AC or DC operated with electronic coil interface accepting a wide control voltage range (e.g. 100...250 V AC and DC), only 4 control voltage ranges covering 24...500V 50/60 Hz and 20...500 V DC - can manage large control voltage variations reduced panel energy consumption very distinct closing and opening built-in surge suppression add-on auxiliary contact blocks for front or side mounting and a wide range of accessories
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-pole Contactors - AF09 - AF38 - ABB Inc.
Memphis, TN, United States
3-pole Contactors
AF09 - AF38
3-pole Contactors AF09 - AF38
AF09 ... AF38 contactors are mainly used for controlling 3-phase motors and power circuits up to 600 V AC and 250 V DC. These contactors are of the block type design with 3 main poles. Control Circuit: AC or DC operated with electronic coil interface accepting a wide control voltage range (e.g. 100...250 V AC and DC), only 4 control voltage ranges covering 24...500V 50/60 Hz and 20...500 V DC - can manage large control voltage variations reduced panel energy consumption very distinct closing and opening built-in surge suppression add-on auxiliary contact blocks for front or side mounting and a wide range of accessories

AF09 ... AF38 contactors are mainly used for controlling 3-phase motors and power circuits up to 600 V AC and 250 V DC. These contactors are of the block type design with 3 main poles.

Control Circuit: AC or DC operated with electronic coil interface accepting a wide control voltage range
(e.g. 100...250 V AC and DC), only 4 control voltage ranges covering 24...500V 50/60 Hz and 20...500 V DC - can manage large control voltage variations

  • reduced panel energy consumption
  • very distinct closing and opening
  • built-in surge suppression
  • add-on auxiliary contact blocks for front or side mounting and a wide range of accessories
Supplier's Site Datasheet

Technical Specifications

  ABB Inc.
Product Category Motor Starters and Contactors
Product Number AF09 - AF38
Product Name 3-pole Contactors
Number of Poles 3
Control Voltage 500 volts
Continuous Current 50 amps
Motor Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole 150A Contactors - MC-150A-AC300V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Three
View Details
IEC 9 A Contactor - 100-C09P01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details