ABB AB Contactor, 3Pst-No, 20-60V; Load Current Inductive Abb AF09-30-01-11

Description
CONTACTOR, 3PST-NO, 20-60V; Load Current Inductive:9.5A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:4kW; Switching Current AC1:25A; Switching Power AC1:- RoHS Compliant: Yes
Datasheet
Description
CONTACTOR, 3PST-NO, 20-60V; Load Current Inductive:9.5A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:4kW; Switching Current AC1:25A; Switching Power AC1:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, 3Pst-No, 20-60V; Load Current Inductive Abb - 60Y1470 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3Pst-No, 20-60V; Load Current Inductive Abb
60Y1470
Contactor, 3Pst-No, 20-60V; Load Current Inductive Abb 60Y1470
CONTACTOR, 3PST-NO, 20-60V; Load Current Inductive:9.5A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:4kW; Switching Current AC1:25A; Switching Power AC1:- RoHS Compliant: Yes

CONTACTOR, 3PST-NO, 20-60V; Load Current Inductive:9.5A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:4kW; Switching Current AC1:25A; Switching Power AC1:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 60Y1470
Product Name Contactor, 3Pst-No, 20-60V; Load Current Inductive Abb
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GX14CCB-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-12 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details
Type 22.74 - Modular contactor 32A - 227401101717 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, EAC-1, ukca
Poles 4
View Details